Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | +80% -20% |
Operating Temperature Range | -25°C to +85°C |
Where can I find additional details, specifications and documents for a MCFYU5103Z5?
Additional datasheets, footprints and schematics for MCFYU5103Z5 are listed on our Part Details page. You can also find images and similar parts to MCFYU5103Z5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFYU5103Z5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFYU5103Z5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFYU5103Z5 fall under?
The MCFYU5103Z5 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCFYU5103Z5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFYU5103Z5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFYU5103Z5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFYU5103Z5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFYU5103Z5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFYU5103Z5 often in real-time on the comparison pages.
What if I can't find stock of MCFYU5103Z5?
You can fill out our help required form which you can use to request a quote for MCFYU5103Z5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.