Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | MCF Series |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Z5V |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 5.5mm |
Capacitance Tolerance ± | +80% -20% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 60ppm/°C |
Temperature Coeff. - | -60ppm/°C |
Temperature Coefficient | ± 60ppm/°C |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | MCF Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Z5V |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Ceramic Capacitor, 1000Pf, 50V, Z5V, Radial | Newark Electronics |
CAP, 1000PF, 50V, Z5V | element14 |
Where can I find additional details, specifications and documents for a MCFU5102Z5?
Additional datasheets, footprints and schematics for MCFU5102Z5 are listed on our Part Details page. You can also find images and similar parts to MCFU5102Z5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFU5102Z5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFU5102Z5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFU5102Z5 fall under?
The MCFU5102Z5 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCFU5102Z5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFU5102Z5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFU5102Z5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFU5102Z5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFU5102Z5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFU5102Z5 often in real-time on the comparison pages.
What if I can't find stock of MCFU5102Z5?
You can fill out our help required form which you can use to request a quote for MCFU5102Z5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.