Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Unknown |
Inductance | 3.3nH |
---|---|
Product Range | MCFT Series |
DC Current Rating | 400mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.5ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0201 [0603 Metric] |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Surface Mount High Frequency Inductor, Mcft Series, 3.3 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant: Yes |Multicomp Pro MCFT0BT3N301 | Newark Electronics |
INDUCTOR, 0201, 3.3NH, HIGH CURRENT | element14 |
Where can I find additional details, specifications and documents for a MCFT0BT3N301?
Additional datasheets, footprints and schematics for MCFT0BT3N301 are listed on our Part Details page. You can also find images and similar parts to MCFT0BT3N301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT0BT3N301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT0BT3N301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT0BT3N301 fall under?
The MCFT0BT3N301 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT0BT3N301 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT0BT3N301 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT0BT3N301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT0BT3N301 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT0BT3N301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT0BT3N301 often in real-time on the comparison pages.
What if I can't find stock of MCFT0BT3N301?
You can fill out our help required form which you can use to request a quote for MCFT0BT3N301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.