Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 0.9nH |
---|---|
Product Range | - |
DC Current Rating | 600mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (07-Jul-2017) |
Inductor Case Style | 0201 [0603 Metric] |
Where can I find additional details, specifications and documents for a MCFT0BT0N901?
Additional datasheets, footprints and schematics for MCFT0BT0N901 are listed on our Part Details page. You can also find images and similar parts to MCFT0BT0N901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT0BT0N901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT0BT0N901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT0BT0N901 fall under?
The MCFT0BT0N901 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT0BT0N901 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT0BT0N901 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT0BT0N901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT0BT0N901 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFT0BT0N901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT0BT0N901 often in real-time on the comparison pages.
What if I can't find stock of MCFT0BT0N901?
You can fill out our help required form which you can use to request a quote for MCFT0BT0N901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.