Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 38V |
Product Range | - |
Clamping Voltage Vc Max | 93V |
Varistor Case Style | Disc 22.5mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 2kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 33J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Clamping Voltage | 93V |
Surge Current | 2000A |
Where can I find additional details, specifications and documents for a MCFT000290?
Additional datasheets, footprints and schematics for MCFT000290 are listed on our Part Details page. You can also find images and similar parts to MCFT000290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000290 fall under?
The MCFT000290 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000290 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000290 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000290 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCFT000290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000290 often in real-time on the comparison pages.
What if I can't find stock of MCFT000290?
You can fill out our help required form which you can use to request a quote for MCFT000290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.