MCFT000287 TVS - Transient Voltage Suppressors by Multicomp

VARISTOR 17J 17VRMS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now

Specifications

Voltage Rating VAC 17V
Voltage Rating V DC 22V
Product Range -
Clamping Voltage Vc Max 53V
Varistor Case Style Disc 22.5mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 2kA
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 17J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Clamping Voltage 53V
Surge Current 2000A


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000287?

Additional datasheets, footprints and schematics for MCFT000287 are listed on our Part Details page. You can also find images and similar parts to MCFT000287 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000287 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000287 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000287 fall under?

The MCFT000287 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000287 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000287 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000287 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000287 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCFT000287.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000287 often in real-time on the comparison pages.

What if I can't find stock of MCFT000287?

You can fill out our help required form which you can use to request a quote for MCFT000287 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay