MCFT000280 TVS - Transient Voltage Suppressors by Multicomp

VARISTOR 66J 150VRMS

Status: Unknown
Series: 14D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now

Specifications

Voltage Rating VAC 150V
Voltage Rating V DC 200V
Product Range 14D Series
Clamping Voltage Vc Max 395V
Varistor Case Style Disc 16.5mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 4.5kA
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 66J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Clamping Voltage 395V
Surge Current 4500A


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000280?

Additional datasheets, footprints and schematics for MCFT000280 are listed on our Part Details page. You can also find images and similar parts to MCFT000280 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000280 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000280 fall under?

The MCFT000280 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000280 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000280 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000280 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000280 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCFT000280.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000280 often in real-time on the comparison pages.

What if I can't find stock of MCFT000280?

You can fill out our help required form which you can use to request a quote for MCFT000280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay