Inductance | 470µH |
---|---|
Product Range | - |
DC Current Rating | 62mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 26ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 3MHz |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCFT000213?
Additional datasheets, footprints and schematics for MCFT000213 are listed on our Part Details page. You can also find images and similar parts to MCFT000213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000213 fall under?
The MCFT000213 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000213 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000213 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000213 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCFT000213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000213 often in real-time on the comparison pages.
What if I can't find stock of MCFT000213?
You can fill out our help required form which you can use to request a quote for MCFT000213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.