MCFT000157 Inductors & Filters by Multicomp

INDUCTOR 0805 1UH FERRITE

Status: Unknown
Series: MCFT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
12,159
in stock
Buy Now
Logo for element14
element14
from US$0.10
12,159
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now

Specifications

Inductance 1µH
Product Range MCFT Series
DC Current Rating 450mA
High Frequency Inductor Case 0805 [2012 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.8ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 280MHz
SVHC No SVHC (15-Jan-2019)


MCFT000157 Inductors by Multicomp Pro

INDUCTOR, 1H, 5%, 0805, 280MHZ

Status: Unknown
Series: MCFT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Inductance 1µH
DC Resistance Max 0.8ohm
Self Resonant Frequency Min 280MHz
DC Current Rating 450mA
Inductor Case Style 0805 [2012 Metric]
Product Range MCFT Series
Inductance Tolerance ± 5%
RoHS Compliant Yes

Alternative Descriptions

INDUCTOR, 0805, 1UH, FERRITE | element14
Inductor, 1H, 5%, 0805, 280Mhz | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000157?

Additional datasheets, footprints and schematics for MCFT000157 are listed on our Part Details page. You can also find images and similar parts to MCFT000157 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000157 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000157 fall under?

The MCFT000157 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000157 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000157 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000157 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000157 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFT000157.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000157 often in real-time on the comparison pages.

What if I can't find stock of MCFT000157?

You can fill out our help required form which you can use to request a quote for MCFT000157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay