MCFT000139 Inductors & Filters by Multicomp

INDUCTOR 100NH 0805

Status: Unknown
Series: MCFT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now

Specifications

Inductance 100nH
Product Range MCFT Series
DC Current Rating 400mA
High Frequency Inductor Case 0805 [2012 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.46ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 1.2GHz
SVHC No SVHC (07-Jul-2017)
External Depth 1.73mm
External Length / Height 1.03mm
External Width 2.29mm
Inductor Case Style 0805 [2012 Metric]


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000139?

Additional datasheets, footprints and schematics for MCFT000139 are listed on our Part Details page. You can also find images and similar parts to MCFT000139 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000139 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000139 fall under?

The MCFT000139 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000139 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000139 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000139 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000139 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFT000139.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000139 often in real-time on the comparison pages.

What if I can't find stock of MCFT000139?

You can fill out our help required form which you can use to request a quote for MCFT000139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay