MCFT000130 Inductors & Filters by Multicomp

INDUCTOR 2200NH 0805

Status: Unknown
Series: MCFT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0130

Distributor Stock
Logo for Farnell
Farnell
from US$0.0496
193
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0130
3,950
in stock
Buy Now
Logo for element14
element14
from US$0.0499
193
in stock
Buy Now

Specifications

Inductance 2.2µH
Product Range MCFT Series
DC Current Rating 160mA
High Frequency Inductor Case 0805 [2012 Metric]
Inductor Construction Wirewound
DC Resistance Max 2.7ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 60MHz
SVHC No SVHC (15-Jan-2019)
External Depth 1.73mm
External Length / Height 1.52mm
External Width 2.29mm
Inductor Case Style 0805 [2012 Metric]


MCFT000130 Inductors by Multicomp Pro

INDUCTOR, 2.2H, 5%, 0805, 60MHZ

Status: Unknown
Series: MCFT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Inductance 2.2µH
DC Resistance Max 2.7ohm
Self Resonant Frequency Min 60MHz
DC Current Rating 160mA
Inductor Case Style 0805 [2012 Metric]
Product Range MCFT Series
Inductance Tolerance ± 5%
RoHS Compliant Yes

Alternative Descriptions

Inductor, 2.2H, 5%, 0805, 60Mhz | Newark Electronics
INDUCTOR, 2200NH, 0805 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000130?

Additional datasheets, footprints and schematics for MCFT000130 are listed on our Part Details page. You can also find images and similar parts to MCFT000130 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000130 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000130 fall under?

The MCFT000130 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000130 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000130 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000130 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000130 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT000130.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000130 often in real-time on the comparison pages.

What if I can't find stock of MCFT000130?

You can fill out our help required form which you can use to request a quote for MCFT000130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay