Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Unknown |
Inductance | 270nH |
---|---|
Product Range | MCFT Series |
DC Current Rating | 350mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 650MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.73mm |
External Length / Height | 1.52mm |
External Width | 2.29mm |
Inductor Case Style | 0805 [2012 Metric] |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Surface Mount High Frequency Inductor, Mcft Series, 270 Nh, 5%, 0805 [2012 Metric], 650 Mhz Rohs Compliant: Yes |Multicomp Pro MCFT000121 | Newark Electronics |
INDUCTOR, 270NH, 0805 | element14 |
Where can I find additional details, specifications and documents for a MCFT000121?
Additional datasheets, footprints and schematics for MCFT000121 are listed on our Part Details page. You can also find images and similar parts to MCFT000121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000121 fall under?
The MCFT000121 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000121 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000121 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000121 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT000121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000121 often in real-time on the comparison pages.
What if I can't find stock of MCFT000121?
You can fill out our help required form which you can use to request a quote for MCFT000121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.