Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Unknown |
Inductance | 120nH |
---|---|
Product Range | MCFT Series |
DC Current Rating | 400mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.51ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.1GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.73mm |
External Length / Height | 1.52mm |
External Width | 2.29mm |
Inductor Case Style | 0805 [2012 Metric] |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Surface Mount High Frequency Inductor, Mcft Series, 120 Nh, 5%, 0805 [2012 Metric], 1.1 Ghz Rohs Compliant: Yes |Multicomp Pro MCFT000117 | Newark Electronics |
INDUCTOR, 120NH, 0805 | element14 |
Where can I find additional details, specifications and documents for a MCFT000117?
Additional datasheets, footprints and schematics for MCFT000117 are listed on our Part Details page. You can also find images and similar parts to MCFT000117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000117 fall under?
The MCFT000117 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000117 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000117 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000117 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT000117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000117 often in real-time on the comparison pages.
What if I can't find stock of MCFT000117?
You can fill out our help required form which you can use to request a quote for MCFT000117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.