MCFT000033 Inductors & Filters by Multicomp

INDUCTOR 33NH 0402

Status: Unknown
Series: MCFT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0068

Distributor Stock
Logo for Farnell
Farnell
from US$0.0068
No stock
Buy Now

Specifications

Inductance 33nH
Product Range MCFT Series
DC Current Rating 200mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Multilayer
DC Resistance Max 1ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 1.2GHz
SVHC No SVHC (07-Jul-2017)
External Depth 0.5mm
External Length / Height 0.5mm
External Width 1mm
Inductor Case Style 0402 [1005 Metric]


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000033?

Additional datasheets, footprints and schematics for MCFT000033 are listed on our Part Details page. You can also find images and similar parts to MCFT000033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000033 fall under?

The MCFT000033 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000033 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000033 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000033 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCFT000033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000033 often in real-time on the comparison pages.

What if I can't find stock of MCFT000033?

You can fill out our help required form which you can use to request a quote for MCFT000033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay