MCFT000019 Inductors & Filters by Multicomp

INDUCTOR 22NH 0603

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now

Specifications

Inductance 22nH
Product Range -
DC Current Rating 250mA
High Frequency Inductor Case 0603 [1608 Metric]
Inductor Construction Thin Film
DC Resistance Max 1.95ohm
Inductance Tolerance ± 1%
Self Resonant Frequency Min 2GHz
SVHC No SVHC (07-Jul-2017)
External Depth 0.8mm
External Length / Height 0.45mm
External Width 1.6mm
Inductor Case Style 0603 [1608 Metric]


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000019?

Additional datasheets, footprints and schematics for MCFT000019 are listed on our Part Details page. You can also find images and similar parts to MCFT000019 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000019 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000019 fall under?

The MCFT000019 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000019 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000019 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000019 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000019 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCFT000019.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000019 often in real-time on the comparison pages.

What if I can't find stock of MCFT000019?

You can fill out our help required form which you can use to request a quote for MCFT000019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay