MCFT000009 Inductors & Filters by Multicomp

INDUCTOR 22NH 0402

Status: Unknown
Series: MCFT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0113

Distributor Stock
Logo for Farnell
Farnell
from US$0.0113
2,552
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0180
2,552
in stock
Buy Now
Logo for element14
element14
from US$0.0132
2,552
in stock
Buy Now

Specifications

Inductance 22nH
Product Range MCFT Series
DC Current Rating 90mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Thin Film
DC Resistance Max 2.65ohm
Inductance Tolerance ± 1%
Self Resonant Frequency Min 2GHz
SVHC No SVHC (15-Jan-2019)
External Depth 0.5mm
External Length / Height 0.32mm
External Width 1mm
Inductor Case Style 0402 [1005 Metric]


MCFT000009 Inductors by Multicomp Pro

Surface Mount High Frequency Inductor, MCFT Series, 22 nH, 1%, 0402 [1005 Metric], 2 GHz

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Surface Mount High Frequency Inductor, Mcft Series, 22 Nh, 1%, 0402 [1005 Metric], 2 Ghz Rohs Compliant: Yes |Multicomp Pro MCFT000009 | Newark Electronics
INDUCTOR, 22NH, 0402 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFT000009?

Additional datasheets, footprints and schematics for MCFT000009 are listed on our Part Details page. You can also find images and similar parts to MCFT000009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFT000009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFT000009 fall under?

The MCFT000009 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCFT000009 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000009 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFT000009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFT000009 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT000009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFT000009 often in real-time on the comparison pages.

What if I can't find stock of MCFT000009?

You can fill out our help required form which you can use to request a quote for MCFT000009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay