Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 4.6kHz |
Resonant Resistance | 250ohm |
Capacitance | 16000pF |
External Diameter | 27mm |
External Height | 0.25mm |
Product Range | - |
External Depth | 12.954mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 4.6kHz |
Resonant Resistance | 250ohm |
Capacitance | 16000pF |
External Diameter | 27mm |
External Height | 0.25mm |
External Depth | 12.954mm |
RoHS Compliant | Yes |
Piezo Element | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFT-27T-4.6A1-97?
Additional datasheets, footprints and schematics for MCFT-27T-4.6A1-97 are listed on our Part Details page. You can also find images and similar parts to MCFT-27T-4.6A1-97 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT-27T-4.6A1-97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT-27T-4.6A1-97 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT-27T-4.6A1-97 fall under?
The MCFT-27T-4.6A1-97 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCFT-27T-4.6A1-97 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT-27T-4.6A1-97 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT-27T-4.6A1-97 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT-27T-4.6A1-97 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT-27T-4.6A1-97.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT-27T-4.6A1-97 often in real-time on the comparison pages.
What if I can't find stock of MCFT-27T-4.6A1-97?
You can fill out our help required form which you can use to request a quote for MCFT-27T-4.6A1-97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.