Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 4kHz |
Resonant Resistance | 500ohm |
Capacitance | 20000pF |
External Diameter | 27mm |
External Height | 0.45mm |
Product Range | - |
External Depth | 0.45mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 4kHz |
Resonant Resistance | 500ohm |
Capacitance | 20000pF |
External Diameter | 27mm |
External Height | 0.45mm |
External Depth | 0.45mm |
RoHS Compliant | Yes |
Piezo Element | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFT-27G-4.0A1-128?
Additional datasheets, footprints and schematics for MCFT-27G-4.0A1-128 are listed on our Part Details page. You can also find images and similar parts to MCFT-27G-4.0A1-128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT-27G-4.0A1-128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT-27G-4.0A1-128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT-27G-4.0A1-128 fall under?
The MCFT-27G-4.0A1-128 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCFT-27G-4.0A1-128 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT-27G-4.0A1-128 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT-27G-4.0A1-128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT-27G-4.0A1-128 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFT-27G-4.0A1-128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT-27G-4.0A1-128 often in real-time on the comparison pages.
What if I can't find stock of MCFT-27G-4.0A1-128?
You can fill out our help required form which you can use to request a quote for MCFT-27G-4.0A1-128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.