Status: | Unknown |
---|---|
Series: | CSR Series |
RoHS: | Unknown |
Resistance | 0ohm |
---|---|
Product Range | CSR Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
MELF Resistor Case | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | CSR Series |
RoHS: | Compliant |
Resistance | 0ohm |
---|---|
Product Range | CSR Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
RoHS Compliant | Yes |
Res, Metal Film, 0R, 1405 | Newark Electronics |
RES, METAL FILM, 0R, 1405 | element14 |
Where can I find additional details, specifications and documents for a MCFRJT-VR0R0?
Additional datasheets, footprints and schematics for MCFRJT-VR0R0 are listed on our Part Details page. You can also find images and similar parts to MCFRJT-VR0R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRJT-VR0R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRJT-VR0R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRJT-VR0R0 fall under?
The MCFRJT-VR0R0 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRJT-VR0R0 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRJT-VR0R0 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRJT-VR0R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRJT-VR0R0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFRJT-VR0R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRJT-VR0R0 often in real-time on the comparison pages.
What if I can't find stock of MCFRJT-VR0R0?
You can fill out our help required form which you can use to request a quote for MCFRJT-VR0R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.