Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Resistance | 5.6kohm |
---|---|
Product Range | MCF Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Surface Mount Melf Resistor, Mcf Series, 5.6 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant: Yes |Multicomp Pro MCFRFTDV5601 | Newark Electronics |
RESISTOR, MELF, 5K6, 1%, 0.25W | element14 |
Where can I find additional details, specifications and documents for a MCFRFTDV5601?
Additional datasheets, footprints and schematics for MCFRFTDV5601 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDV5601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRFTDV5601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDV5601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRFTDV5601 fall under?
The MCFRFTDV5601 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRFTDV5601 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDV5601 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRFTDV5601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRFTDV5601 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFRFTDV5601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRFTDV5601 often in real-time on the comparison pages.
What if I can't find stock of MCFRFTDV5601?
You can fill out our help required form which you can use to request a quote for MCFRFTDV5601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.