Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Resistance | 4.7kohm |
---|---|
Product Range | MCF Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Surface Mount Melf Resistor, Mcf Series, 4.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant: Yes |Multicomp Pro MCFRFTDV4701 | Newark Electronics |
RESISTOR, MELF, 4K7, 1%, 0.25W | element14 |
Where can I find additional details, specifications and documents for a MCFRFTDV4701?
Additional datasheets, footprints and schematics for MCFRFTDV4701 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDV4701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRFTDV4701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDV4701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRFTDV4701 fall under?
The MCFRFTDV4701 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRFTDV4701 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDV4701 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRFTDV4701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRFTDV4701 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFRFTDV4701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRFTDV4701 often in real-time on the comparison pages.
What if I can't find stock of MCFRFTDV4701?
You can fill out our help required form which you can use to request a quote for MCFRFTDV4701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.