Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Resistance | 3.9ohm |
---|---|
Product Range | MCF Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Melf Res, 3R9, 250Mw, Smd, Metal Film | Newark Electronics |
RESISTOR, MELF, 3R9, 1%, 0.25W | element14 |
Where can I find additional details, specifications and documents for a MCFRFTDV3R90?
Additional datasheets, footprints and schematics for MCFRFTDV3R90 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDV3R90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRFTDV3R90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDV3R90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRFTDV3R90 fall under?
The MCFRFTDV3R90 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRFTDV3R90 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDV3R90 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRFTDV3R90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRFTDV3R90 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFRFTDV3R90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRFTDV3R90 often in real-time on the comparison pages.
What if I can't find stock of MCFRFTDV3R90?
You can fill out our help required form which you can use to request a quote for MCFRFTDV3R90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.