Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | MCF Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | MELF 0207 [6123 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
RoHS Compliant | Yes |
---|
RESISTOR, MELF, 330R, 1%, 0.5W | Farnell Contract |
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant: Yes |Multicomp Pro MCFRFTDU3300 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFRFTDU3300?
Additional datasheets, footprints and schematics for MCFRFTDU3300 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDU3300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRFTDU3300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDU3300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRFTDU3300 fall under?
The MCFRFTDU3300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRFTDU3300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDU3300 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRFTDU3300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRFTDU3300 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for MCFRFTDU3300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRFTDU3300 often in real-time on the comparison pages.
What if I can't find stock of MCFRFTDU3300?
You can fill out our help required form which you can use to request a quote for MCFRFTDU3300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.