MCFRFTDU0120 Resistors - Fixed Value by Multicomp

RESISTOR MELF 12R 1% 0.5W

Status: Unknown
Series: MCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0109

Distributor Stock
Logo for Farnell
Farnell
from US$0.0109
No stock
Buy Now

Specifications

Resistance 12ohm
Product Range MCF Series
Voltage Rating 300V
Resistor Element Material Metal Film
Power Rating 500mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 50ppm/°C
MELF Resistor Case MELF 0207 [6123 Metric]
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFRFTDU0120?

Additional datasheets, footprints and schematics for MCFRFTDU0120 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDU0120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFRFTDU0120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDU0120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFRFTDU0120 fall under?

The MCFRFTDU0120 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to MCFRFTDU0120 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDU0120 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFRFTDU0120 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFRFTDU0120 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCFRFTDU0120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFRFTDU0120 often in real-time on the comparison pages.

What if I can't find stock of MCFRFTDU0120?

You can fill out our help required form which you can use to request a quote for MCFRFTDU0120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay