MCFRBTNV4701 Resistors - Fixed Value by Multicomp

RESISTOR MELF 4K7 0.1% 0.25W

Status: Unknown
Series: MCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
3,536
in stock
Buy Now
Logo for element14
element14
from US$0.21
3,536
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
4
in stock
Buy Now

Specifications

Resistance 4.7kohm
Product Range MCF Series
Voltage Rating 200V
Resistor Element Material Metal Film
Power Rating 250mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 15ppm/°C
MELF Resistor Case MELF 0204 [3715 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device


MCFRBTNV4701 Resistors - Fixed Value by Multicomp Pro

SURFACE MOUNT MELF RESISTOR, MCF SERIES

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

RESISTOR, MELF, 4K7, 0.1%, 0.25W | element14
Melf Res, 4K7, 250Mw, Smd, Metal Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFRBTNV4701?

Additional datasheets, footprints and schematics for MCFRBTNV4701 are listed on our Part Details page. You can also find images and similar parts to MCFRBTNV4701 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFRBTNV4701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRBTNV4701 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFRBTNV4701 fall under?

The MCFRBTNV4701 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to MCFRBTNV4701 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRBTNV4701 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFRBTNV4701 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFRBTNV4701 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFRBTNV4701.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFRBTNV4701 often in real-time on the comparison pages.

What if I can't find stock of MCFRBTNV4701?

You can fill out our help required form which you can use to request a quote for MCFRBTNV4701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay