Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Fan Mounting |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Length | 119.2mm |
Bore Diameter Nom | 5.7mm |
Colour | Black |
External Diameter | 8mm |
Fastener Material | Rubber |
Fixing Hole Diameter | 4.5mm |
Material | Rubber |
Panel Thickness Max | 1.5mm |
Panel Thickness Min | 1mm |
FAN MOUNT, UNIVERSAL, PK4 | element14 |
Where can I find additional details, specifications and documents for a MCFMM-1?
Additional datasheets, footprints and schematics for MCFMM-1 are listed on our Part Details page. You can also find images and similar parts to MCFMM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFMM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFMM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFMM-1 fall under?
The MCFMM-1 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCFMM-1 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFMM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFMM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFMM-1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFMM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFMM-1 often in real-time on the comparison pages.
What if I can't find stock of MCFMM-1?
You can fill out our help required form which you can use to request a quote for MCFMM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.