MCFG225/15 Toroidal Power Transformers by Multicomp

TRANSFORMER 225VA 2 X 15V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Power Rating 225VA
Secondary Voltages 2 x 15V
Secondary Current Nom 7.5A
Transformer Mounting Panel
AC Power 225VA
Approval Bodies UL
Bolt Length 60mm
Bolt Size Max M6
Current Rating 7.5A
External Diameter 110mm
External Length / Height 51mm
Mounting Type Chassis
Output Voltage 15V
Regulation 7%
Secondary Power 112.5VA
Single Primary Voltage 230V
Temperature Rise 56°C
Transformer Type Toroidal
Weight 2.2kg


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFG225/15?

Additional datasheets, footprints and schematics for MCFG225/15 are listed on our Part Details page. You can also find images and similar parts to MCFG225/15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFG225/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFG225/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFG225/15 fall under?

The MCFG225/15 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFG225/15 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFG225/15 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFG225/15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFG225/15 have stock available?

There is no stock from authorised distributors for MCFG225/15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFG225/15 often in real-time on the comparison pages.

What if I can't find stock of MCFG225/15?

You can fill out our help required form which you can use to request a quote for MCFG225/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay