MCFE080/09 Toroidal Power Transformers by Multicomp

TRANSFORMER 80VA 2 X 9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.69

Distributor Stock
Logo for Farnell
Farnell
from US$39.80
No stock
Buy Now
Logo for element14
element14
from US$35.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Power Rating 80VA
Secondary Voltages 2 x 9V
Secondary Current Nom 4.44A
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 96.7mm
External Length / Height 44mm
Fixing Hole Diameter 6.1mm
Output Voltage 9V
Regulation 10%
Secondary Power 40VA
Temperature Rise 47°C


MCFE080/09 Toroidal Power Transformers by Multicomp Pro

Toroidal Transformer, 80 VA, 2 x 9V, 4.44 A, Chassis

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

TRANSFORMER, 80VA, 2 X 9V | element14
Toroidal Transformer, 80 Va, 2 X 9V, 4.44 A, Chassis Rohs Compliant: Yes |Multicomp Pro MCFE080/09 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE080/09?

Additional datasheets, footprints and schematics for MCFE080/09 are listed on our Part Details page. You can also find images and similar parts to MCFE080/09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE080/09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE080/09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE080/09 fall under?

The MCFE080/09 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE080/09 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE080/09 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE080/09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFE080/09 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFE080/09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE080/09 often in real-time on the comparison pages.

What if I can't find stock of MCFE080/09?

You can fill out our help required form which you can use to request a quote for MCFE080/09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay