Status: | Unknown |
---|---|
Series: | MCF0805B Series |
RoHS: | Unknown |
Fuse Current | 1.25A |
---|---|
Product Range | MCF0805B Series |
Voltage Rating VAC | - |
Voltage Rating V DC | 63VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0805 |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (07-Jul-2017) |
Fuse, Smd, 1.25A, 0805, Fast Acting | Newark Electronics |
FUSE, SMD, 0805, 1.25A | element14 |
Where can I find additional details, specifications and documents for a MCF0805B1R25FSTR?
Additional datasheets, footprints and schematics for MCF0805B1R25FSTR are listed on our Part Details page. You can also find images and similar parts to MCF0805B1R25FSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF0805B1R25FSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF0805B1R25FSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF0805B1R25FSTR fall under?
The MCF0805B1R25FSTR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCF0805B1R25FSTR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF0805B1R25FSTR you can contact the distributor directly for product support, shipping queries etc.
Is the MCF0805B1R25FSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF0805B1R25FSTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCF0805B1R25FSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF0805B1R25FSTR often in real-time on the comparison pages.
What if I can't find stock of MCF0805B1R25FSTR?
You can fill out our help required form which you can use to request a quote for MCF0805B1R25FSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.