Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6.3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS DIN IEC |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Fast Acting |
Standard | Part 2 Sheet II |
FUSE, GLASS, FAST ACTING, 6.3A | element14 |
Where can I find additional details, specifications and documents for a MCF05G-6.3A?
Additional datasheets, footprints and schematics for MCF05G-6.3A are listed on our Part Details page. You can also find images and similar parts to MCF05G-6.3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF05G-6.3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF05G-6.3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF05G-6.3A fall under?
The MCF05G-6.3A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCF05G-6.3A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF05G-6.3A you can contact the distributor directly for product support, shipping queries etc.
Is the MCF05G-6.3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF05G-6.3A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCF05G-6.3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF05G-6.3A often in real-time on the comparison pages.
What if I can't find stock of MCF05G-6.3A?
You can fill out our help required form which you can use to request a quote for MCF05G-6.3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.