MCF03C-4A Fuses & Circuit Protection by Multicomp

FUSE CERAMIC ANTISURGE 4A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 4A
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range -
Breaking Capacity Current AC 1.5kA
SVHC No SVHC (07-Jul-2017)
Approval Bodies BS DIN IEC
Breaking Capacity 1.5kA @ 250V AC
Cartridge Fuse Material Ceramic
Case Material Ceramic
Fuse Breaking Capacity Voltage AC 250V
Fuse Type Blowing Characteristic Antisurge

Alternative Descriptions

FUSE, CERAMIC, ANTISURGE, 4A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCF03C-4A?

Additional datasheets, footprints and schematics for MCF03C-4A are listed on our Part Details page. You can also find images and similar parts to MCF03C-4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCF03C-4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF03C-4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCF03C-4A fall under?

The MCF03C-4A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MCF03C-4A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCF03C-4A you can contact the distributor directly for product support, shipping queries etc.

Is the MCF03C-4A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCF03C-4A have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCF03C-4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCF03C-4A often in real-time on the comparison pages.

What if I can't find stock of MCF03C-4A?

You can fill out our help required form which you can use to request a quote for MCF03C-4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay