Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (07-Jul-2017) |
Applications | General Purpose |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 1A |
Power Rating | 15W |
POWER SUPPLY, 15W, C14 INLET,15V | element14 |
Adaptor, Ac-Dc, 15V, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a MCEXT15V15WC1?
Additional datasheets, footprints and schematics for MCEXT15V15WC1 are listed on our Part Details page. You can also find images and similar parts to MCEXT15V15WC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEXT15V15WC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEXT15V15WC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEXT15V15WC1 fall under?
The MCEXT15V15WC1 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to MCEXT15V15WC1 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEXT15V15WC1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCEXT15V15WC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEXT15V15WC1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCEXT15V15WC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEXT15V15WC1 often in real-time on the comparison pages.
What if I can't find stock of MCEXT15V15WC1?
You can fill out our help required form which you can use to request a quote for MCEXT15V15WC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.