Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 240VAC |
Contact Configuration | DPST-NO |
No. of Poles | 2 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 25A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | 4kW |
Load Current Resistive | 25A |
Switching Current AC3 | 9A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Modular Contactor, Dpst-No, 25A, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MCEUC1-25-2P?
Additional datasheets, footprints and schematics for MCEUC1-25-2P are listed on our Part Details page. You can also find images and similar parts to MCEUC1-25-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEUC1-25-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEUC1-25-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEUC1-25-2P fall under?
The MCEUC1-25-2P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCEUC1-25-2P when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEUC1-25-2P you can contact the distributor directly for product support, shipping queries etc.
Is the MCEUC1-25-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEUC1-25-2P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCEUC1-25-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEUC1-25-2P often in real-time on the comparison pages.
What if I can't find stock of MCEUC1-25-2P?
You can fill out our help required form which you can use to request a quote for MCEUC1-25-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.