Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 6.3V |
ESR | - |
Product Range | - |
Lifetime @ Temperature | 1000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 330mA |
Diameter | 8mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
CAP, 1000µF, 6.3V, RADIAL, SMD | element14 |
Where can I find additional details, specifications and documents for a MCESL6V3108M8X10.5?
Additional datasheets, footprints and schematics for MCESL6V3108M8X10.5 are listed on our Part Details page. You can also find images and similar parts to MCESL6V3108M8X10.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCESL6V3108M8X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCESL6V3108M8X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCESL6V3108M8X10.5 fall under?
The MCESL6V3108M8X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCESL6V3108M8X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCESL6V3108M8X10.5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCESL6V3108M8X10.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCESL6V3108M8X10.5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCESL6V3108M8X10.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCESL6V3108M8X10.5 often in real-time on the comparison pages.
What if I can't find stock of MCESL6V3108M8X10.5?
You can fill out our help required form which you can use to request a quote for MCESL6V3108M8X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.