MCESL25V157M8X10.5 Capacitors by Multicomp

CAP 150µF 25V RADIAL SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 150µF
Voltage Rating 25V
ESR -
Product Range -
Lifetime @ Temperature 1000 hours @ 85°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Ripple Current AC 200mA
Diameter 8mm
Height 8.3mm
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

CAP, 150µF, 25V, RADIAL, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCESL25V157M8X10.5?

Additional datasheets, footprints and schematics for MCESL25V157M8X10.5 are listed on our Part Details page. You can also find images and similar parts to MCESL25V157M8X10.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCESL25V157M8X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCESL25V157M8X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCESL25V157M8X10.5 fall under?

The MCESL25V157M8X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCESL25V157M8X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCESL25V157M8X10.5 you can contact the distributor directly for product support, shipping queries etc.

Is the MCESL25V157M8X10.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCESL25V157M8X10.5 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCESL25V157M8X10.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCESL25V157M8X10.5 often in real-time on the comparison pages.

What if I can't find stock of MCESL25V157M8X10.5?

You can fill out our help required form which you can use to request a quote for MCESL25V157M8X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay