MCESL100V475M6.3X5.4 Capacitors by Multicomp

CAP 4.7µF 100V RADIAL SMD

Status: Unknown
Series: MCESL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 4.7µF
Voltage Rating 100V
ESR -
Product Range MCESL Series
Lifetime @ Temperature 1000 hours @ 85°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Ripple Current AC 35mA
Diameter 6.3mm
Height 5.4mm
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

CAP, 4.7µF, 100V, RADIAL, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCESL100V475M6.3X5.4?

Additional datasheets, footprints and schematics for MCESL100V475M6.3X5.4 are listed on our Part Details page. You can also find images and similar parts to MCESL100V475M6.3X5.4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCESL100V475M6.3X5.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCESL100V475M6.3X5.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCESL100V475M6.3X5.4 fall under?

The MCESL100V475M6.3X5.4 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCESL100V475M6.3X5.4 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCESL100V475M6.3X5.4 you can contact the distributor directly for product support, shipping queries etc.

Is the MCESL100V475M6.3X5.4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCESL100V475M6.3X5.4 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCESL100V475M6.3X5.4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCESL100V475M6.3X5.4 often in real-time on the comparison pages.

What if I can't find stock of MCESL100V475M6.3X5.4?

You can fill out our help required form which you can use to request a quote for MCESL100V475M6.3X5.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay