Status: | Unknown |
---|---|
Series: | MCEP Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCEP Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Contact Resistance | 100mohm |
Contact Resistance Voltage | 500VDC |
Current Rating | 25mA |
Dielectric Strength VDC | 500VAC |
External Depth | 6mm |
External Length / Height | 5mm |
External Width | 20.22mm |
Flammability Rating | UL94V-0 |
Height | 5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 2.54mm |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Pins | 4Pins |
No. of Positions | 8Ways |
Operating Force Max | 800gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Terminal Plating | Gold |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Row Pitch | 7.62mm |
RoHS Compliant | Yes |
Switch, Dip, 8 Position, Spst, Piano | Newark Electronics |
SWITCH, DIL, PIANO, SMD, 8WAY | element14 |
Where can I find additional details, specifications and documents for a MCEPM-08?
Additional datasheets, footprints and schematics for MCEPM-08 are listed on our Part Details page. You can also find images and similar parts to MCEPM-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEPM-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEPM-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEPM-08 fall under?
The MCEPM-08 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCEPM-08 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEPM-08 you can contact the distributor directly for product support, shipping queries etc.
Is the MCEPM-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEPM-08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCEPM-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEPM-08 often in real-time on the comparison pages.
What if I can't find stock of MCEPM-08?
You can fill out our help required form which you can use to request a quote for MCEPM-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.