Status: | Unknown |
---|---|
Series: | MCEMR Series |
RoHS: | Unknown |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCEMR Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 100mohm |
Contact Resistance Voltage | 500VDC |
Dielectric Strength VDC | 500VAC |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 2.54mm |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Colour | Black |
RoHS Compliant | Yes |
SWITCH, DIL, 3WAY, SPST, RECESSED | element14 |
Switch, Dip, 3 Position, Spst, Recessed | Newark Electronics |
Where can I find additional details, specifications and documents for a MCEMR-03-T?
Additional datasheets, footprints and schematics for MCEMR-03-T are listed on our Part Details page. You can also find images and similar parts to MCEMR-03-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEMR-03-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEMR-03-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEMR-03-T fall under?
The MCEMR-03-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCEMR-03-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEMR-03-T you can contact the distributor directly for product support, shipping queries etc.
Is the MCEMR-03-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEMR-03-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCEMR-03-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEMR-03-T often in real-time on the comparison pages.
What if I can't find stock of MCEMR-03-T?
You can fill out our help required form which you can use to request a quote for MCEMR-03-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.