MCEEL6V3476M5X5.2 Capacitors by Multicomp

CAP 47µF 6.3V RADIAL SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 47µF
Voltage Rating 6.3V
ESR -
Product Range -
Lifetime @ Temperature 1000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Ripple Current AC 34mA
Diameter 5mm
Height 5.2mm
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
Operating Temperature Range -40°C to +105°C

Alternative Descriptions

CAP, 47µF, 6.3V, RADIAL, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCEEL6V3476M5X5.2?

Additional datasheets, footprints and schematics for MCEEL6V3476M5X5.2 are listed on our Part Details page. You can also find images and similar parts to MCEEL6V3476M5X5.2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCEEL6V3476M5X5.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEEL6V3476M5X5.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCEEL6V3476M5X5.2 fall under?

The MCEEL6V3476M5X5.2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCEEL6V3476M5X5.2 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCEEL6V3476M5X5.2 you can contact the distributor directly for product support, shipping queries etc.

Is the MCEEL6V3476M5X5.2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCEEL6V3476M5X5.2 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCEEL6V3476M5X5.2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCEEL6V3476M5X5.2 often in real-time on the comparison pages.

What if I can't find stock of MCEEL6V3476M5X5.2?

You can fill out our help required form which you can use to request a quote for MCEEL6V3476M5X5.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay