MCEEL35V475M4X5.2 Capacitors by Multicomp

CAP 4.7µF 35V RADIAL SMD

Status: Unknown
Series: EL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0483

Distributor Stock
Logo for Farnell
Farnell
from US$0.0483
No stock
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 4.7µF
Voltage Rating 35V
ESR -
Product Range EL Series
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Ripple Current AC 14mA
Diameter 4mm
Height 5.2mm
Automotive Qualification Standard -
MSL MSL 2 - 1 year
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
External Depth 4.3mm
External Length / Height 5.2mm
External Width 4.3mm
Frequency Tolerance 120Hz
Lead Cross-section Width 0.5mm
Leakage Current 3µA
Operating Temperature Range -40°C to +105°C
Operating life Time 2000h
Power Factor 0.35
Power Factor Frequency 120Hz
Reel Quantity 2000
Tolerance + 20%
Tolerance - 20%
Tolerance Temperature 20°C
Voltage Rating V DC 35V

Alternative Descriptions

CAP, 4.7µF, 35V, RADIAL, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCEEL35V475M4X5.2?

Additional datasheets, footprints and schematics for MCEEL35V475M4X5.2 are listed on our Part Details page. You can also find images and similar parts to MCEEL35V475M4X5.2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCEEL35V475M4X5.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEEL35V475M4X5.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCEEL35V475M4X5.2 fall under?

The MCEEL35V475M4X5.2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCEEL35V475M4X5.2 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCEEL35V475M4X5.2 you can contact the distributor directly for product support, shipping queries etc.

Is the MCEEL35V475M4X5.2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCEEL35V475M4X5.2 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCEEL35V475M4X5.2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCEEL35V475M4X5.2 often in real-time on the comparison pages.

What if I can't find stock of MCEEL35V475M4X5.2?

You can fill out our help required form which you can use to request a quote for MCEEL35V475M4X5.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay