Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 16V |
ESR | - |
Product Range | - |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 210mA |
Diameter | 8mm |
Height | 10.5mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +105°C |
CAP, 330µF, 16V, RADIAL, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCEEL16V337M8X10.5?
Additional datasheets, footprints and schematics for MCEEL16V337M8X10.5 are listed on our Part Details page. You can also find images and similar parts to MCEEL16V337M8X10.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEEL16V337M8X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEEL16V337M8X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEEL16V337M8X10.5 fall under?
The MCEEL16V337M8X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCEEL16V337M8X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEEL16V337M8X10.5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCEEL16V337M8X10.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEEL16V337M8X10.5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCEEL16V337M8X10.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEEL16V337M8X10.5 often in real-time on the comparison pages.
What if I can't find stock of MCEEL16V337M8X10.5?
You can fill out our help required form which you can use to request a quote for MCEEL16V337M8X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.