Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.51
|
No stock
|
Buy Now |
Product Range | - |
---|---|
LED Module Type | Board + LED |
LED Colour | Cool White |
CCT | 6350K |
Luminous Flux @ Test | 430lm |
Luminous Flux @ Max | - |
Power Rating | - |
Supply Voltage | 3.2V |
Forward Current @ Test | 350mA |
Power Module Configuration | Star |
Operating Temperature Min | - |
Operating Temperature Max | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.2V |
LED Mounting | SMD |
Power @ Test | 1.1W |
Viewing Angle | 110° |
LED, HB, COOL WHITE, 430LM | Farnell |
Where can I find additional details, specifications and documents for a MCE4WT-A2-0000-00M02-STARIND?
Additional datasheets, footprints and schematics for MCE4WT-A2-0000-00M02-STARIND are listed on our Part Details page. You can also find images and similar parts to MCE4WT-A2-0000-00M02-STARIND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCE4WT-A2-0000-00M02-STARIND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCE4WT-A2-0000-00M02-STARIND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCE4WT-A2-0000-00M02-STARIND fall under?
The MCE4WT-A2-0000-00M02-STARIND is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MCE4WT-A2-0000-00M02-STARIND when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCE4WT-A2-0000-00M02-STARIND you can contact the distributor directly for product support, shipping queries etc.
Is the MCE4WT-A2-0000-00M02-STARIND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCE4WT-A2-0000-00M02-STARIND have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCE4WT-A2-0000-00M02-STARIND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCE4WT-A2-0000-00M02-STARIND often in real-time on the comparison pages.
What if I can't find stock of MCE4WT-A2-0000-00M02-STARIND?
You can fill out our help required form which you can use to request a quote for MCE4WT-A2-0000-00M02-STARIND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.