MCE24S12S Batteries & Power Supplies by Multicomp

DC/DC CONVERTER 1W SINGLE O/P

Status: Unknown
Series: IE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.53

Distributor Stock
Logo for Farnell
Farnell
from US$3.53
No stock
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 1W
Output Voltage - Output 1 12V
Output Current - Output 1 84mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range IE Series
Input Voltage DC Min -
Input Voltage DC Max 24V
DC / DC Converter Output Type Fixed
DC / DC Converter Type SIP
DC / DC Converter Mounting Through Hole
Width 6.1mm
Height 9.8mm
Depth 11.68mm
SVHC No SVHC (07-Jul-2017)
Isolation Voltage 1000V
Power Rating 1W
Supply Voltage 24V

Alternative Descriptions

DC/DC CONVERTER, 1W, SINGLE O/P | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCE24S12S?

Additional datasheets, footprints and schematics for MCE24S12S are listed on our Part Details page. You can also find images and similar parts to MCE24S12S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCE24S12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCE24S12S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCE24S12S fall under?

The MCE24S12S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to MCE24S12S when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCE24S12S you can contact the distributor directly for product support, shipping queries etc.

Is the MCE24S12S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCE24S12S have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCE24S12S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCE24S12S often in real-time on the comparison pages.

What if I can't find stock of MCE24S12S?

You can fill out our help required form which you can use to request a quote for MCE24S12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay