Status: | Unknown |
---|---|
Series: | IE Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | IE Series |
Input Voltage DC Min | - |
Input Voltage DC Max | 5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.1mm |
Height | 9.8mm |
Depth | 11.68mm |
SVHC | No SVHC (07-Jul-2017) |
Isolation Voltage | 1000V |
Power Rating | 1W |
Supply Voltage | 5V |
DC/DC CONVERTER, 1W, SINGLE O/P | element14 |
Where can I find additional details, specifications and documents for a MCE05S05S?
Additional datasheets, footprints and schematics for MCE05S05S are listed on our Part Details page. You can also find images and similar parts to MCE05S05S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCE05S05S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCE05S05S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCE05S05S fall under?
The MCE05S05S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MCE05S05S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCE05S05S you can contact the distributor directly for product support, shipping queries etc.
Is the MCE05S05S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCE05S05S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCE05S05S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCE05S05S often in real-time on the comparison pages.
What if I can't find stock of MCE05S05S?
You can fill out our help required form which you can use to request a quote for MCE05S05S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.