Status: | Unknown |
---|---|
Series: | MCDTSA-6 Series |
RoHS: | Unknown |
Product Range | MCDTSA-6 Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Side |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Height | 8.35mm |
Operating Force | 260gf |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | MCDTSA-6 Series |
RoHS: | Compliant |
Product Range | MCDTSA-6 Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
SWITCH, SPST-NO, 0.05A, 12VDC, THT, R/A | element14 |
Switch, Tactile Spst-No 50Ma, Solder Lug | Newark Electronics |
Where can I find additional details, specifications and documents for a MCDTSA6-5R?
Additional datasheets, footprints and schematics for MCDTSA6-5R are listed on our Part Details page. You can also find images and similar parts to MCDTSA6-5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDTSA6-5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDTSA6-5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDTSA6-5R fall under?
The MCDTSA6-5R is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCDTSA6-5R when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDTSA6-5R you can contact the distributor directly for product support, shipping queries etc.
Is the MCDTSA6-5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDTSA6-5R have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCDTSA6-5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDTSA6-5R often in real-time on the comparison pages.
What if I can't find stock of MCDTSA6-5R?
You can fill out our help required form which you can use to request a quote for MCDTSA6-5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.