Status: | Unknown |
---|---|
Series: | MCDTS6 Series |
RoHS: | Unknown |
Product Range | MCDTS6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Actuator / Cap Colour | Brown |
Bezel Height | 3.5mm |
Contact Configuration | SPST-NO |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Current Rating | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 12V |
Contact Voltage DC Nom | 12V |
Dielectric Strength VDC | 250V |
External Length / Height | 9.5mm |
External Width | 6mm |
Height | 9.5mm |
Insulation Resistance | 10Mohm |
Length | 6mm |
No. of Electrical Operations | 100000 |
Operating Force | 160gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Pin Diameter | 1mm |
Switch Operation | Off-On |
Switch Terminals | Solder |
Travel | 0.25mm |
Voltage Rating V DC | 12V |
Status: | Unknown |
---|---|
Series: | MCDTS6 Series |
RoHS: | Compliant |
Product Range | MCDTS6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
TACTILE SWITCH, 9.5MM, 160G | element14 |
Switch, Tactile Spst-No 50Ma, Solder Lug | Newark Electronics |
Where can I find additional details, specifications and documents for a MCDTS6-5N?
Additional datasheets, footprints and schematics for MCDTS6-5N are listed on our Part Details page. You can also find images and similar parts to MCDTS6-5N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDTS6-5N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDTS6-5N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDTS6-5N fall under?
The MCDTS6-5N is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCDTS6-5N when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDTS6-5N you can contact the distributor directly for product support, shipping queries etc.
Is the MCDTS6-5N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDTS6-5N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCDTS6-5N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDTS6-5N often in real-time on the comparison pages.
What if I can't find stock of MCDTS6-5N?
You can fill out our help required form which you can use to request a quote for MCDTS6-5N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.