Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | DP Series |
Switch Type | DIP Unsealed |
Pitch Spacing | 2.54mm |
Where can I find additional details, specifications and documents for a MCDP08?
Additional datasheets, footprints and schematics for MCDP08 are listed on our Part Details page. You can also find images and similar parts to MCDP08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDP08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDP08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDP08 fall under?
The MCDP08 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCDP08 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDP08 you can contact the distributor directly for product support, shipping queries etc.
Is the MCDP08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDP08 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCDP08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDP08 often in real-time on the comparison pages.
What if I can't find stock of MCDP08?
You can fill out our help required form which you can use to request a quote for MCDP08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.