Status: | Unknown |
---|---|
Series: | MCDI001 Series |
RoHS: | Unknown |
Product Range | MCDI001 Series |
---|---|
Termination | - |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Terminal Type | Wire Splice |
Insulator Colour | White |
Insulator Material | PC (Polycarbonate) |
Terminal Material | - |
SVHC | No SVHC (07-Jul-2017) |
Wire Connector, 24-20Awg, Di Type, White | Newark Electronics |
Where can I find additional details, specifications and documents for a MCDI001141S?
Additional datasheets, footprints and schematics for MCDI001141S are listed on our Part Details page. You can also find images and similar parts to MCDI001141S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDI001141S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDI001141S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDI001141S fall under?
The MCDI001141S is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MCDI001141S when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDI001141S you can contact the distributor directly for product support, shipping queries etc.
Is the MCDI001141S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDI001141S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCDI001141S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDI001141S often in real-time on the comparison pages.
What if I can't find stock of MCDI001141S?
You can fill out our help required form which you can use to request a quote for MCDI001141S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.