Status: | Unknown |
---|---|
Series: | MCDHN Series |
RoHS: | Unknown |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCDHN Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 300VAC |
External Diameter | 4.5mm |
External Length / Height | 1.5mm |
External Width | 13.93mm |
Flammability Rating | UL 94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 1.27mm |
Material | High Temperature Thermoplastic |
No. of Electrical Operations | 1000 |
No. of Mechanical Operations | 1000 |
No. of Positions | 10Ways |
Operating Force | 4.9N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pin Configuration | DIP |
Pitch Spacing | 1.27mm |
Row Pitch | 7.4mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Switching Current DC Max | 25mA |
Travel | 0.6mm |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
SWITCH, DIP, SMD, 10 WAY | Farnell |
Switch Dip, 10 Position, Spst, Top Tape Sealed | Newark Electronics |
Where can I find additional details, specifications and documents for a MCDHN-10F-T-V?
Additional datasheets, footprints and schematics for MCDHN-10F-T-V are listed on our Part Details page. You can also find images and similar parts to MCDHN-10F-T-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDHN-10F-T-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDHN-10F-T-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDHN-10F-T-V fall under?
The MCDHN-10F-T-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCDHN-10F-T-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDHN-10F-T-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCDHN-10F-T-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDHN-10F-T-V have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MCDHN-10F-T-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDHN-10F-T-V often in real-time on the comparison pages.
What if I can't find stock of MCDHN-10F-T-V?
You can fill out our help required form which you can use to request a quote for MCDHN-10F-T-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.