Status: | Unknown |
---|---|
Series: | MCDHA Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | MCDHA Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Dip Switch, Spst, Dip, Smd, 25 Ma, 24 V Rohs Compliant: Yes |Multicomp Pro MCDHA-08TQR | Newark Electronics |
DIP SWITCH, 8 POS, SPST, FLUSH SLIDE | element14 |
Where can I find additional details, specifications and documents for a MCDHA-08TQR?
Additional datasheets, footprints and schematics for MCDHA-08TQR are listed on our Part Details page. You can also find images and similar parts to MCDHA-08TQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDHA-08TQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDHA-08TQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDHA-08TQR fall under?
The MCDHA-08TQR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCDHA-08TQR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDHA-08TQR you can contact the distributor directly for product support, shipping queries etc.
Is the MCDHA-08TQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDHA-08TQR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCDHA-08TQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDHA-08TQR often in real-time on the comparison pages.
What if I can't find stock of MCDHA-08TQR?
You can fill out our help required form which you can use to request a quote for MCDHA-08TQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.